PHOENIX CONTACT USA Fixed Terminal Blocks 1752285

Description
Fixed Terminal Blocks SPTA 1/9-5.0 9P 5.0MM
Datasheet
Description
Fixed Terminal Blocks SPTA 1/9-5.0 9P 5.0MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1752285 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752285
Fixed Terminal Blocks 1752285
Fixed Terminal Blocks SPTA 1/9-5.0 9P 5.0MM

Fixed Terminal Blocks SPTA 1/9-5.0 9P 5.0MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1752285
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15438 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2866.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details