PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751493

Description
TERM BLOCK 4POS 45DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13901-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13901-ND
Terminal Blocks - Wire to Board 277-13901-ND
TERM BLOCK 4POS 45DEG 3.81MM PCB

TERM BLOCK 4POS 45DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751493 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751493
Fixed Terminal Blocks 1751493
Fixed Terminal Blocks SPTA 1.5/4-3.81 4P 3.81MM

Fixed Terminal Blocks SPTA 1.5/4-3.81 4P 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13901-ND 1751493
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant UL Listing Mark; VDE Component Mark; C-UR-US, CUL, UL
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 45 Degree Entry 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - CIMXX9A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details