PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751280

Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5779-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5779-ND
Terminal Blocks - Wire to Board 277-5779-ND
TERM BLK 6POS SIDE ENT 3.5MM PCB

TERM BLK 6POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8024859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024859
Pluggable Terminal Blocks 8024859
Phoenix Contact 1751280

Phoenix Contact 1751280

Supplier's Site
Fixed Terminal Blocks - 1751280 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751280
Fixed Terminal Blocks 1751280
Fixed Terminal Blocks 6P 3.5mm 90DEG

Fixed Terminal Blocks 6P 3.5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5779-ND 8024859 1751280
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
# of Contacts 6 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 180°; Straight Straight
Body Material Polyamide (PA), Nylon Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.483 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3125-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers