PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1748985

Description
TERM BLOCK PLUG 3POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1748985-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1748985-ND
Terminal Blocks - Headers, Plugs and Sockets 1748985-ND
TERM BLOCK PLUG 3POS STR 7.62MM

TERM BLOCK PLUG 3POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1748985 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1748985
Pluggable Terminal Blocks 1748985
Pluggable Terminal Blocks 3 Pos 7.62mm Invert Plug 18-4AWG Spring

Pluggable Terminal Blocks 3 Pos 7.62mm Invert Plug 18-4AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1748985-ND 1748985
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details