Pluggable Terminal Blocks 2 Pos 10.16mm Invert Plug 18-4AWG Spring
| RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8535539 | 1748545 |
| Product Name | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Termination Options | Spring Clamp; Spring cage | Push-In |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 10.16 mm (0.40 inches) | 10.16 mm (0.40 inches) |