Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1742279

Description
Pluggable Terminal Blocks MVSTBW 2,5/ 6-ST- 5,08BUGYNZ428
Datasheet
Description
Pluggable Terminal Blocks MVSTBW 2,5/ 6-ST- 5,08BUGYNZ428
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1742279 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1742279
Pluggable Terminal Blocks 1742279
Pluggable Terminal Blocks MVSTBW 2,5/ 6-ST- 5,08BUGYNZ428

Pluggable Terminal Blocks MVSTBW 2,5/ 6-ST- 5,08BUGYNZ428

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1742279
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers