PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1737712

Description
TERM BLOCK PLUG 3POS 90DEG 7.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 90DEG 7.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6164-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6164-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6164-ND
TERM BLOCK PLUG 3POS 90DEG 7.5MM

TERM BLOCK PLUG 3POS 90DEG 7.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1737712 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1737712
Pluggable Terminal Blocks 1737712
Pluggable Terminal Blocks 3 Pos 7.5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 7.5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6164-ND 1737712
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers