PHOENIX CONTACT USA Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 1733570

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Package: Radial - 4 Leads Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Package: Radial - 4 Leads Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Package: Radial - 4 Leads Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Package: Radial - 4 Leads
Product Status: Preliminary
Number of Levels: 1
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Fixed
Features: HCS12X series Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details