PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1733428

Description
TERM BLOCK 3POS 55DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 55DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5872-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5872-ND
Terminal Blocks - Wire to Board 277-5872-ND
TERM BLOCK 3POS 55DEG 5MM PCB

TERM BLOCK 3POS 55DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1733428 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1733428
Fixed Terminal Blocks 1733428
Fixed Terminal Blocks 3P 5mm 35DEG

Fixed Terminal Blocks 3P 5mm 35DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5872-ND 1733428
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1155/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details