PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1733020

Description
TERM BLOCK 2POS 35DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 35DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6626-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6626-ND
Terminal Blocks - Wire to Board 277-6626-ND
TERM BLOCK 2POS 35DEG 7.5MM PCB

TERM BLOCK 2POS 35DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1733020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1733020
Fixed Terminal Blocks 1733020
Fixed Terminal Blocks GSMKDS 3/ 2

Fixed Terminal Blocks GSMKDS 3/ 2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6626-ND 1733020
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 2 2
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 35 Degree 35 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 67742071 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 5 to 8 amps
View Details
Pluggable Terminal Blocks - 1444320 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - 29.961 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-6301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers