PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1729092

Description
TERM BLK 10P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1244-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1244-ND
Terminal Blocks - Wire to Board 277-1244-ND
TERM BLK 10P SIDE ENTRY 5MM PCB

TERM BLK 10P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 10; Screw; Solder; 4 kV; PA - 70054383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 10; Screw; Solder; 4 kV; PA
70054383
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 10; Screw; Solder; 4 kV; PA 70054383
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1729092 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729092
Fixed Terminal Blocks 1729092
Fixed Terminal Blocks 10P 5mm 90DEG

Fixed Terminal Blocks 10P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1244-ND 70054383 1729092
Product Name Terminal Blocks - Wire to Board Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 10; Screw; Solder; 4 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Features Interlocking (Side)
# of Contacts 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444320 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Thru-Hole Turret Terminal Board - 15415 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details