PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1728284

Description
TERM BLOCK 2POS 55DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 55DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5873-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5873-ND
Terminal Blocks - Wire to Board 277-5873-ND
TERM BLOCK 2POS 55DEG 3.81MM PCB

TERM BLOCK 2POS 55DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1728284 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1728284
Fixed Terminal Blocks 1728284
Fixed Terminal Blocks 2P 3.81mm 55DEG

Fixed Terminal Blocks 2P 3.81mm 55DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5873-ND 1728284
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-816-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
TERM BLCK Rail MTD 1P 30A BLU - 1492-H1B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers