PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1727065

Description
TERM BLK 7P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1952-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1952-ND
Terminal Blocks - Wire to Board 277-1952-ND
TERM BLK 7P SIDE ENT 3.81MM PCB

TERM BLK 7P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2204383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204383
Pluggable Terminal Blocks 2204383
Phoenix Contact 1727065

Phoenix Contact 1727065

Supplier's Site
Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 7; Screw; Solder; 2.5 kV - 70054362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 7; Screw; Solder; 2.5 kV
70054362
Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 7; Screw; Solder; 2.5 kV 70054362
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Terminal Block, Pcb, 7 Position; Pitch Spacing Phoenix Contact - 71C4117 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 7 Position; Pitch Spacing Phoenix Contact
71C4117
Terminal Block, Pcb, 7 Position; Pitch Spacing Phoenix Contact 71C4117
TERMINAL BLOCK, PCB, 7 POSITION; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 7 POSITION; Pitch Spacing:3.81mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1727065 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727065
Fixed Terminal Blocks 1727065
Fixed Terminal Blocks 7P 3.81mm 90DEG

Fixed Terminal Blocks 7P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1952-ND 2204383 70054362 71C4117 1727065
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 7; Screw; Solder; 2.5 kV Terminal Block, Pcb, 7 Position; Pitch Spacing Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 7 7 7
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 180°; Straight 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
PCB Terminal Blocks - 1468260 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details