TERM BLK 8POS SIDE ENTRY 5MM PCB
Fixed Terminal Blocks MKKDSN 1,5/ 8 8P 5.0MM SCREW
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6860-ND | 1726150 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| # of Contacts | 8 | 8 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 180° |