TERM BLK 8P SIDE ENT 2.54MM PCB
TERM BLK 8P SIDE ENT 2.54MM PCB
Fixed Terminal Blocks 8P 2.54mm 90DEG
6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block
Particularly suited for use in miniature modules or in communication terminal equipment with high contact density.
TERMINAL BLOCK, PCB, 8 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:8Positions
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1279-ND | 629-1725711 | 1725711 | 70054341 | 71C4111 |
| Product Name | Terminal Blocks - Wire to Board | TERM BLK 8P SIDE ENT 2.54MM PCB | Fixed Terminal Blocks | Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 8; Screw; Soldering; 1.5 kV | Terminal Block, Pcb, 8 Position, 26-20Awg; Pitch Spacing Phoenix Contact |
| Mounting Options | PCB | Through Hole | PCB | PCB | |
| # of Contacts | 8 | 8 | 8 | ||
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | ||
| Orientation | 180° | 180°; Straight | Straight | 90° | |
| Body Material | Polyamide (PA), Nylon |