PHOENIX CONTACT USA PCB Terminal Blocks 1725302

Description
Phoenix Contact 1725302
Request a Quote Datasheet
Description
Phoenix Contact 1725302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 6998697 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
6998697
PCB Terminal Blocks 6998697
Phoenix Contact 1725302

Phoenix Contact 1725302

Supplier's Site
Terminal Blocks - Wire to Board - 277-13803-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13803-ND
Terminal Blocks - Wire to Board 277-13803-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1725302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725302
Fixed Terminal Blocks 1725302
Fixed Terminal Blocks PTDA 2.5/ 2-5.0 2P 5.0MM FIXED

Fixed Terminal Blocks PTDA 2.5/ 2-5.0 2P 5.0MM FIXED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6998697 277-13803-ND 1725302
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Termination Options Solder Push-In
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546122-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1423/200-000/997-406TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details