TERM BLK 2POS SIDE ENT 7.5MM PCB
Fixed Terminal Blocks 41 A 800 V 2-pos GRN PC terminal block
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-8614-ND | 1719192 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 7.49 mm (0.29 inches) | 7.50 mm (0.30 inches) |
| Orientation | 180° |