PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1718032

Description
TERM BLOCK 3POS 35DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 35DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6284-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6284-ND
Terminal Blocks - Wire to Board 277-6284-ND
TERM BLOCK 3POS 35DEG 7.5MM PCB

TERM BLOCK 3POS 35DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1718032 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1718032
Fixed Terminal Blocks 1718032
Fixed Terminal Blocks 3P 7.5mm 35DEG

Fixed Terminal Blocks 3P 7.5mm 35DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6284-ND 1718032
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 35 Degree 35 deg
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.164 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details