TERM BLK 3P SIDE ENT 9.53MM PCB
Fixed Terminal Blocks 3P 9.52mm 90DEG
TERMINAL BLOCK, PCB, 3 POSITION, 10AWG; Pitch Spacing:9.53mm; No. of Positions:3Positions
Printed Circuit Terminal Block, 24 A Nominal Current, 690 V Nominal Voltage
Sturdy housings with an extremely precise pitch.
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8030649 | 277-1272-ND | 1714984 | 71C4094 | 70054430 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board | Fixed Terminal Blocks | Terminal Block, Pcb, 3 Position, 10Awg; Pitch Spacing Phoenix Contact | Terminal Block; 32 A; 690 V; 9.5 mm; 24to 10 AWG; 3; Screw; Solder; 6 kV; PA |
| Mounting Options | PCB; Through hole | PCB | PCB | PCB | |
| Termination Options | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp; Fixed/Solder | ||
| Features | Terminal Plug | Interlocking (Side) | |||
| # of Contacts | 3 | 3 | 3 | ||
| Contacts Pitch | 9.52 mm (0.37 inches) | 9.53 mm (0.38 inches) | 9.52 mm (0.37 inches) |