PHOENIX CONTACT USA PCB Terminal Blocks 1713723

Description
Phoenix Contact 1713723
Request a Quote Datasheet
Description
Phoenix Contact 1713723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1895922 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1895922
PCB Terminal Blocks 1895922
Phoenix Contact 1713723

Phoenix Contact 1713723

Supplier's Site
Terminal Blocks - Wire to Board - 277-5819-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5819-ND
Terminal Blocks - Wire to Board 277-5819-ND
TERM BLOCK 2POS 35DEG 5.08MM PCB

TERM BLOCK 2POS 35DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1713723 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1713723
Fixed Terminal Blocks 1713723
Fixed Terminal Blocks 2P 5.08mm 35DEG

Fixed Terminal Blocks 2P 5.08mm 35DEG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1895922 277-5819-ND 1713723
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB PCB
Termination Options Solder Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5606 - Newark, An Avnet Company
Specs
North American 22 to 8 AWG
Voltage Rating 800 volts
Current Rating 41 amps
View Details
Terminals - Screw Connectors - 36-7697-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details