Keystone Electronics Corp. PBE Turret Terminal Board 15120

Description
Part Number: 15120 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15120 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 15120 is a PBE turret terminal board with 33 terminals, 13.125 inches (333.4 mm) in length, and 2.000 inches (50.8 mm) in width. The board is made of paper base electrical material (PBE), rated for a maximum temperature of 250°F (121°C), and complies with MIL-M-24768/20, Type XP natural. Terminals are brass, tin-plated per MIL-T-10727, and staked in all holes except the end mounting holes. The board has two mounting holes with a diameter of 0.187 inch (4.8 mm) and an overall thickness of 0.093 inch (2.36 mm).

Datasheet Summary
Powered by GS/AI

Part number 15120 is a PBE turret terminal board with 33 terminals, 13.125 inches (333.4 mm) in length, and 2.000 inches (50.8 mm) in width. The board is made of paper base electrical material (PBE), rated for a maximum temperature of 250°F (121°C), and complies with MIL-M-24768/20, Type XP natural. Terminals are brass, tin-plated per MIL-T-10727, and staked in all holes except the end mounting holes. The board has two mounting holes with a diameter of 0.187 inch (4.8 mm) and an overall thickness of 0.093 inch (2.36 mm).

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15120 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15120
PBE Turret Terminal Board 15120
Part Number: 15120 # of Terminals: 66 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15120

  • # of Terminals: 66
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15120
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
Miniature Turret Term Board - 15279 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7800-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details