PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1711123

Description
TERM BLK 12P SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1026-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1026-ND
Terminal Blocks - Wire to Board 277-1026-ND
TERM BLK 12P SIDE ENTRY 5MM PCB

TERM BLK 12P SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1711123 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1711123
Fixed Terminal Blocks 1711123
Fixed Terminal Blocks 12P 5mm 90DEG

Fixed Terminal Blocks 12P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1026-ND 1711123
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 12 12
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details