PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1711042

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1024-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1024-ND
Terminal Blocks - Wire to Board 277-1024-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1922939 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1922939
PCB Terminal Blocks 1922939
Phoenix Contact 1711042

Phoenix Contact 1711042

Supplier's Site
Fixed Terminal Blocks - 1711042 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1711042
Fixed Terminal Blocks 1711042
Fixed Terminal Blocks 4P 5mm 90DEG

Fixed Terminal Blocks 4P 5mm 90DEG

Buy Now Datasheet
Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 4; Screw; Solder; 4 kV; PA - 70054396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 4; Screw; Solder; 4 kV; PA
70054396
Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 4; Screw; Solder; 4 kV; PA 70054396
Printed Circuit Terminal Block, 24 A Nominal Current, 250 V Nominal Voltage Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 15, AWG: 30-12 Screw Connection Blocks

Printed Circuit Terminal Block, 24 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 15, AWG: 30-12
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1024-ND 1922939 1711042 70054396
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Terminal Block; 24 A; 250 V; 5 mm; 24 to 12 AWG; 4; Screw; Solder; 4 kV; PA
Mounting Options PCB PCB; Through hole
Features Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-40D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
GEE Turret Terminal Board - 15305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 33
Body Material Glass Epoxy
View Details
PCB Terminal Blocks - 1-1986484-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers