PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1706170

Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1417-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1417-ND
Terminal Blocks - Wire to Board 277-1417-ND
TERM BLK 2P SIDE ENT 3.81MM PCB

TERM BLK 2P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1706170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1706170
Fixed Terminal Blocks 1706170
Fixed Terminal Blocks 2P 3.81mm 90DEG

Fixed Terminal Blocks 2P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1417-ND 1706170
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546700-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
3 suppliers
Double Turret Terminal Board - 15431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Phenolic, XP
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details