PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1705085

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10196-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10196-2-ND
Terminal Blocks - Wire to Board 277-10196-2-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-10196-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10196-1-ND
Terminal Blocks - Wire to Board 277-10196-1-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1705085 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1705085
Fixed Terminal Blocks 1705085
Fixed Terminal Blocks 41A, 1kV Spring Cage PTSPLO-6/1-2x2 2.9

Fixed Terminal Blocks 41A, 1kV Spring Cage PTSPLO-6/1-2x2 2.9

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10196-2-ND 1705085
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 1 1
Orientation 180° Vertical
North American 10 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1175/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers