PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1700282

Description
TERM BLK 4P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1700282-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1700282-ND
Terminal Blocks - Wire to Board 1700282-ND
TERM BLK 4P SIDE ENT 3.81MM PCB

TERM BLK 4P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1700282 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1700282
Fixed Terminal Blocks 1700282
Fixed Terminal Blocks FFKDSA1/H-3 81- 4 4P PUSH-IN 160V 12A

Fixed Terminal Blocks FFKDSA1/H-3 81- 4 4P PUSH-IN 160V 12A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1700282-ND 1700282
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX0P1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details