PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1700198

Description
TERM BLK 5P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1700198-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1700198-ND
Terminal Blocks - Wire to Board 1700198-ND
TERM BLK 5P SIDE ENT 2.54MM PCB

TERM BLK 5P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1700198 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1700198
Fixed Terminal Blocks 1700198
Fixed Terminal Blocks FFKDSA1/H-2 54- 5 PUSH-IN 160V 6A 5POS

Fixed Terminal Blocks FFKDSA1/H-2 54- 5 PUSH-IN 160V 6A 5POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1700198-ND 1700198
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 5 5
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-8195-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
PCB Terminal Blocks - 1-1776148-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 15631 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Current Rating 24 amps
View Details