PHOENIX CONTACT USA Circular Cable Assemblies 1681583

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-13657-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-13657-ND
Circular Cable Assemblies 277-13657-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1681583 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1681583
Cable Assemblies - Circular Cable Assemblies 1681583
CBL 5POS MALE TO FMALE 0.98'

CBL 5POS MALE TO FMALE 0.98'

Supplier's Site
Sensor Cord, 5P, M12 Plug-M12 Rcpt, 0.3M; Connector To Connector Phoenix Contact - 71Y7317 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-M12 Rcpt, 0.3M; Connector To Connector Phoenix Contact
71Y7317
Sensor Cord, 5P, M12 Plug-M12 Rcpt, 0.3M; Connector To Connector Phoenix Contact 71Y7317
SENSOR CORD, 5P, M12 PLUG-M12 RCPT, 0.3M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-M12 RCPT, 0.3M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-13657-ND 1681583 71Y7317
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Plug-M12 Rcpt, 0.3M; Connector To Connector Phoenix Contact
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-R3G8-KS-0.2-N-S-R3G8-ET - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 0.6562 ft (2 dm)
Connector Type RJ-45; RJ45
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1128-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IEC 320-C13
View Details
2 suppliers