PHOENIX CONTACT USA D-Sub Cables 1656288

Description
D-Sub Cable Assembly DB15 Gray, Individual (Round) 16.40' (5.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB15 Gray, Individual (Round) 16.40' (5.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 277-10979-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-10979-ND
D-Sub Cables 277-10979-ND
D-Sub Cable Assembly DB15 Gray, Individual (Round) 16.40' (5.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 16.40' (5.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Serial Cables - 1116154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
1116154
Serial Cables 1116154
Phoenix Contact 1656288 Serial Cable

Phoenix Contact 1656288 Serial Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 1656288 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
1656288
Cable Assemblies - D-Sub Cables 1656288
CABLE ASSY DB15 SHIELDED GRAY 5M

CABLE ASSY DB15 SHIELDED GRAY 5M

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-10979-ND 1116154 1656288
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Connector Type DB15; Receptacle, Female Sockets Male d-sub
Application Computer
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-N-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details