PHOENIX CONTACT USA Circular Connector Housings 1629232

Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1629232-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629232-ND
Circular Connector Housings 277-1629232-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1886889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886889
Industrial Circular Connectors 1886889
Phoenix Contact 1629232

Phoenix Contact 1629232

Supplier's Site
Sensor Conn, M23, Plug, 6Pos, Cable; Product Range Phoenix Contact - 07AH7384 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 6Pos, Cable; Product Range Phoenix Contact
07AH7384
Sensor Conn, M23, Plug, 6Pos, Cable; Product Range Phoenix Contact 07AH7384
SENSOR CONN, M23, PLUG, 6POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 6POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1629232-ND 1886889 07AH7384
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Plug, 6Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details