PHOENIX CONTACT USA Circular Connector Housings 1629224

Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 277-1629224-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629224-ND
Circular Connector Housings 277-1629224-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1886887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886887
Industrial Circular Connectors 1886887
Phoenix Contact 1629224

Phoenix Contact 1629224

Supplier's Site
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact - 07AH7382 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact
07AH7382
Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact 07AH7382
SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 7POS, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:7Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1629224-ND 1886887 07AH7382
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Conn, M23, Plug, 7Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Plug - NECU-S-M8G4-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details