PHOENIX CONTACT USA Industrial Circular Connectors 1629144

Description
Phoenix Contact 1629144
Request a Quote Datasheet
Description
Phoenix Contact 1629144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886865
Industrial Circular Connectors 1886865
Phoenix Contact 1629144

Phoenix Contact 1629144

Supplier's Site
Circular Connector Housings - 277-1629144-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1629144-ND
Circular Connector Housings 277-1629144-ND
M23-1RP1N8A80DUS

M23-1RP1N8A80DUS

Buy Now Datasheet
Sensor Conn, M23, Plug, 16+2+Pe, Cable; Product Range Phoenix Contact - 07AH7362 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 16+2+Pe, Cable; Product Range Phoenix Contact
07AH7362
Sensor Conn, M23, Plug, 16+2+Pe, Cable; Product Range Phoenix Contact 07AH7362
SENSOR CONN, M23, PLUG, 16+2+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:19Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight CableRoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 16+2+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:19Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886865 277-1629144-ND 07AH7362
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 16+2+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details