PHOENIX CONTACT USA Industrial Circular Connectors 1628862

Description
Phoenix Contact 1628862
Request a Quote Datasheet
Description
Phoenix Contact 1628862
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886859
Industrial Circular Connectors 1886859
Phoenix Contact 1628862

Phoenix Contact 1628862

Supplier's Site
Circular Connector Housings - 277-1628862-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628862-ND
Circular Connector Housings 277-1628862-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact - 07AH7357 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
07AH7357
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact 07AH7357
SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Pin - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886859 277-1628862-ND 07AH7357
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details