PHOENIX CONTACT USA Industrial Circular Connectors 1628796

Description
Phoenix Contact 1628796
Request a Quote Datasheet
Description
Phoenix Contact 1628796
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1886847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1886847
Industrial Circular Connectors 1886847
Phoenix Contact 1628796

Phoenix Contact 1628796

Supplier's Site
Circular Connector Housings - 277-1628796-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
277-1628796-ND
Circular Connector Housings 277-1628796-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact - 07AH7347 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
07AH7347
Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact 07AH7347
SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 5+PE, CABLE; Product Range:M23 PRO Series; Sensor Connector Size:M23; Gender:Plug; No. of Contacts:6Contacts; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; Sensor Connector Mounting:Straight Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1886847 277-1628796-ND 07AH7347
Product Name Industrial Circular Connectors Circular Connector Housings Sensor Conn, M23, Plug, 5+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data