PHOENIX CONTACT USA Circular Connector Contacts 1623776

Description
Phoenix Contact 1623776
Request a Quote Datasheet
Description
Phoenix Contact 1623776
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1886821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1886821
Circular Connector Contacts 1886821
Phoenix Contact 1623776

Phoenix Contact 1623776

Supplier's Site
Contact, Pin, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact - 07AH7322 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact
07AH7322
Contact, Pin, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact 07AH7322
CONTACT, PIN, 0.08-0.22MM2, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

CONTACT, PIN, 0.08-0.22MM2, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1886821 07AH7322
Product Name Circular Connector Contacts Contact, Pin, 0.08-0.22Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details