BH2/3-TER -- GENERIC BATTERY CONTACT
Memory Protection Devices, Inc.
Generic Battery Contact
BH2/3-TER
Description
Model No.
BH2/3-TER
Description
AA Battery Contact, Sub A, Generic Contact, with PCB tail
Contact Material
Stainless Steel, Nickel Plated overall
Color
Bright Nickel
Accessories
BI-UM-3-4 Insulator
Price, 100 pieces
$0.18
Price, 500 pieces
$0.16
Price, 1000 pieces
$0.14
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
BH2/3-TER
Description
AA Battery Contact, Sub A, Generic Contact, with PCB tail
Contact Material
Stainless Steel, Nickel Plated overall
Color
Bright Nickel
Accessories
BI-UM-3-4 Insulator
Price, 100 pieces
$0.18
Price, 500 pieces
$0.16
Price, 1000 pieces
$0.14
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
BH2/3-TER
Description
AA Battery Contact, Sub A, Generic Contact, with PCB tail
Contact Material
Stainless Steel, Nickel Plated overall
Color
Bright Nickel
Accessories
BI-UM-3-4 Insulator
Price, 100 pieces
$0.18
Price, 500 pieces
$0.16
Price, 1000 pieces
$0.14
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | BH2/3-TER |
| Description | AA Battery Contact, Sub A, Generic Contact, with PCB tail |
| Contact Material | Stainless Steel, Nickel Plated overall |
| Color | Bright Nickel |
| Accessories | BI-UM-3-4 Insulator |
| Price, 100 pieces | $0.18 |
| Price, 500 pieces | $0.16 |
| Price, 1000 pieces | $0.14 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
BH2/3-TER |
|
Product Name
|
Generic Battery Contact |
|
Type
|
Contact
|
|
Material
|
Base Metal
|
|
Shape / Form
|
Custom / Application Specific; Button; Stamping
|
|
Plating / Coating
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.1260 inch (3.2 mm)
View Details
Memory Protection Devices, Inc.
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Stamping
View Details