PHOENIX CONTACT USA Circular Connector Contacts 1621576

Description
Phoenix Contact 1621576
Request a Quote
Description
Phoenix Contact 1621576
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The crimp contact, part number 07AH7318, is designed for use with wire sizes ranging from 0.25 mm² to 1 mm². It features a crimp connection method, ensuring a reliable and robust assembly that is resistant to vibration and temperature variations. The contact has a mechanical insertion and withdrawal cycle rating of 100, which indicates its durability in repeated use. This socket contact has a contact diameter of 2 mm and is suitable for applications requiring low contact resistance and high tensile strength. It is packaged in units of 50 pieces, with a minimum order quantity of 50. The product is manufactured in Germany and complies with environmental regulations, including RoHS standards. It is important to note that this item is made to order and is non-returnable.

Datasheet Summary
Powered by GS/AI

The crimp contact, part number 07AH7318, is designed for use with wire sizes ranging from 0.25 mm² to 1 mm². It features a crimp connection method, ensuring a reliable and robust assembly that is resistant to vibration and temperature variations. The contact has a mechanical insertion and withdrawal cycle rating of 100, which indicates its durability in repeated use. This socket contact has a contact diameter of 2 mm and is suitable for applications requiring low contact resistance and high tensile strength. It is packaged in units of 50 pieces, with a minimum order quantity of 50. The product is manufactured in Germany and complies with environmental regulations, including RoHS standards. It is important to note that this item is made to order and is non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 9075845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
9075845
Circular Connector Contacts 9075845
Phoenix Contact 1621576

Phoenix Contact 1621576

Supplier's Site
Contact, Socket, 0.25-1Mm2, Crimp; Product Range Phoenix Contact - 07AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.25-1Mm2, Crimp; Product Range Phoenix Contact
07AH7318
Contact, Socket, 0.25-1Mm2, Crimp; Product Range Phoenix Contact 07AH7318
CONTACT, SOCKET, 0.25-1MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 0.25-1MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Sensor Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 9075845 07AH7318
Product Name Circular Connector Contacts Contact, Socket, 0.25-1Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2289061-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
AAA Cell Contact - SNT7-01A - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details