SNT7-01A -- AAA CELL CONTACT
Memory Protection Devices, Inc.
AAA Cell Contact
SNT7-01A
Description
Model No.
SNT7-01A
Description
AAA Neg Contact
Material
Phosphor Bronze
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.10
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
SNT7-01A
Description
AAA Neg Contact
Material
Phosphor Bronze
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.10
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
SNT7-01A
Description
AAA Neg Contact
Material
Phosphor Bronze
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.10
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | SNT7-01A |
| Description | AAA Neg Contact |
| Material | Phosphor Bronze |
| Contact Material | Nickel plated overall |
| Color | |
| Accessories | |
| Price, 100 pieces | $ |
| Price, 500 pieces | $ |
| Price, 1000 pieces | $0.10 |
| Package Size | 1000 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
SNT7-01A |
|
Product Name
|
AAA Cell Contact |
|
Type
|
Contact
|
|
Material
|
Base Metal
|
|
Shape / Form
|
Custom / Application Specific; Button; Stamping
|
|
Plating / Coating
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Memory Protection Devices, Inc.
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Button; Stamping
View Details