PHOENIX CONTACT USA Circular Connector Contacts 1618255

Description
Crimp skt,1mm dia,range:0.06-0.25m m
Request a Quote Datasheet
Description
Crimp skt,1mm dia,range:0.06-0.25m m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 9226419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
9226419
Circular Connector Contacts 9226419
Crimp skt,1mm dia,range:0.06-0.25m m

Crimp skt,1mm dia,range:0.06-0.25mm

Supplier's Site
Contact, Pin, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact - 07AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact
07AH7314
Contact, Pin, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact 07AH7314
CONTACT, PIN, 0.06-0.25MM2, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M17, M23, M40, Circular Housing Connectors; Contact Plating:Gold RoHS Compliant: Yes

CONTACT, PIN, 0.06-0.25MM2, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M17, M23, M40, Circular Housing Connectors; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 9226419 07AH7314
Product Name Circular Connector Contacts Contact, Pin, 0.06-0.25Mm2, Crimp; Product Range Phoenix Contact
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper zinc alloy
Unlock Full Specs
to access all available technical data