Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
1594419 -- CIRCULAR CONNECTOR ASSEMBLIES
PHOENIX CONTACT USA
Circular Connector Assemblies
1594419
Description
Position Circular Connector
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Position Circular Connector
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1594419-ND
Circular Connector Assemblies
1594419-ND
Position Circular Connector
Position Circular Connector
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
1594419-ND
Product Name
Circular Connector Assemblies
Connector Type
Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBDII 16pin J1962 standard connector
QLC16061
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm²
1339G3-BK
Specs
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3
suppliers
Amphenol Communications Solutions
Bs Ii Smt / Amphenol Communications Solutions
10027011-408HLF
View Details
RS Components, Ltd.
Industrial Circular Connectors
1115760
Specs
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details