PHOENIX CONTACT USA Circular Cable Assemblies 1570157

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-13452-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-13452-ND
Circular Cable Assemblies 277-13452-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1570157 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1570157
Cable Assemblies - Circular Cable Assemblies 1570157
CBL CIRC 8POS MALE TO WIRE 65.6'

CBL CIRC 8POS MALE TO WIRE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-13452-ND 1570157
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-20-Q9-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-533010-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details