4 Position Circular Connector Receptacle, Female Sockets Screw
Circular Connector, 4 Contact(s), Female, Screw Terminal, Socket, ROHS COMPLIANT Product overview: 1543058 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1543058 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161938-1543058
Packaging: Bulk
Number of Positions: 4
Connector Type: Receptacle
Termination: Screw
Fastening Type: Push, Twist
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Receptacle
Housing Material: Plastic
Contact Plating: Brass
Ratings: Dust Tight, IP67, Waterproof
Weight: 25.04 g
Contact Gender: Female
Thread Size: M12
Categories: Circular Connectors
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Max Operating Temperature: 85 °C
Phoenix Contact 1543058
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMARoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-4525-ND | 436-1543058 | 1161938-1543058 | 8575638 | 82Y7613 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Circular Connectors - 1543058 | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging | Right Angle Cable Mount | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts |