Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ARATAS AMERICA LLC
A6KV-164RF -- FLOW TERMINAL DIP / OMRON ELECTRONIC COMPONENTS OMRON ELECTRONIC COMPONENTS
Aratas America LLC
Flow Terminal Dip / Omron Electronic Components Omron Electronic Components
A6KV-164RF
Description
FLOW TERMINAL DIP / Omron Electronic Components
Newark, An Avnet Company
Done
Description
FLOW TERMINAL DIP / Omron Electronic Components
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Flow Terminal Dip / Omron Electronic Components Omron Electronic Components
41X5386
Flow Terminal Dip / Omron Electronic Components Omron Electronic Components
41X5386
FLOW TERMINAL DIP / Omron Electronic Components
FLOW TERMINAL DIP / Omron Electronic Components
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
41X5386
Product Name
Flow Terminal Dip / Omron Electronic Components Omron Electronic Components
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
Din Connector Omron Electronic Components
XC5B-6441
Specs
Connector Type
DIN Connector
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 7 Pin Magnetic Connector
Specs
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Anderson Power Products
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG
1331-BK
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
Molex Signal Tech Industrial Ltd.
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors
Specs
Connector Type
Circular / Cylindrical Connectors
View Details