PHOENIX CONTACT USA Circular Connector Assemblies 1543045

Description
5 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-4508-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4508-ND
Circular Connector Assemblies 277-4508-ND
5 Position Circular Connector Receptacle, Female Sockets Screw

5 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Singapore, Singapore
4A 60V Electronic Connector
436-1543045
4A 60V Electronic Connector 436-1543045
5-Pos Female Circular Connector, 4A, 60V, Screw Terminal, IP67 Product overview: 1543045 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1543045 can be used for catalog matching and distributor lookup.

5-Pos Female Circular Connector, 4A, 60V, Screw Terminal, IP67 Product overview: 1543045 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1543045 can be used for catalog matching and distributor lookup.

Supplier's Site
Industrial Circular Connectors - 8016637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8016637
Industrial Circular Connectors 8016637
Phoenix Contact 1543045

Phoenix Contact 1543045

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact - 82Y7612 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact
82Y7612
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact 82Y7612
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-4508-ND 436-1543045 8016637 82Y7612
Product Name Circular Connector Assemblies 4A 60V Electronic Connector Industrial Circular Connectors Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 48 to 60 volts 60 volts 60 volts
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details