5 Position Circular Connector Plug, Male Pins Screw
5-Pos Male Connector, 4A, 60V, IP67, Screw Term Product overview: 1542978 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1542978 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-4447-ND | 436-1542978 |
| Product Name | Circular Connector Assemblies | 4A 60V Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 48 to 60 volts | 60 volts |