Sensor/actuator flush-type socket, 8-position, M12, A-coded, with front screw mounting via PG9 thread and a 0.5 m TPE litz wire cable, each conductor 0.25 mm². Rated for 2 A at 40°C and 30 V, with IP67 protection, operating from -25 °C to 85 °C. Cable rated for -25 °C to 90 °C in fixed installation. Contact material is CuZn with gold plating, contact carrier is PA66 GF, and housing is zinc die-cast with nickel plating. Complies with IEC 61076-2-101 and is UL certified. cable has 14 x 0.15 mm tin-plated copper litz strands with TPE insulation.
Sensor/Actuator flush-type socket, 8-pos., M12, A-coded, front/screw mounting with Pg9 thread, can be positioned, with 0.5 m TPE litz wire, 8x 0.25 mm² Product overview: 1513761 from Phoenix Contact is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Circular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1513761 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 448-1513761 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |