PHOENIX CONTACT USA Circular Cable Assemblies 1511433

Description
Cable Assembly 23.0' (7.00m)
Request a Quote Datasheet
Description
Cable Assembly 23.0' (7.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1511433-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1511433-ND
Circular Cable Assemblies 1511433-ND
Cable Assembly 23.0' (7.00m)

Cable Assembly 23.0' (7.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1511433 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1511433
Cable Assemblies - Circular Cable Assemblies 1511433
CBL CIRC 5POS MALE TO FMALE 23'

CBL CIRC 5POS MALE TO FMALE 23'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1511433-ND 1511433
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 23 ft (70.1 dm) 23 ft (70.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details