PHOENIX CONTACT USA Circular Cable Assemblies - 1501333 1501333

Description
Manufacturer: Phoenix Contact Win Source Part Number: 760447-1501333 Series: * Categories: Cable Assemblies Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 760447-1501333 Series: * Categories: Cable Assemblies Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - 1501333
760447-1501333
Circular Cable Assemblies - 1501333 760447-1501333
Manufacturer: Phoenix Contact Win Source Part Number: 760447-1501333 Series: * Categories: Cable Assemblies Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 760447-1501333
Series: *
Categories: Cable Assemblies
Introduction Date: March 21, 2011
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Cable Assemblies - 1501333-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1501333-ND
Circular Cable Assemblies 1501333-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1501333 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1501333
Cable Assemblies - Circular Cable Assemblies 1501333
CBL 3POS MALE TO FMALE 1.64'

CBL 3POS MALE TO FMALE 1.64'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 760447-1501333 1501333-ND 1501333
Product Name Circular Cable Assemblies - 1501333 Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details