PHOENIX CONTACT USA
Industrial PCs
1494296
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
277-1494296-ND |
|
Product Name
|
Industrial PCs |
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Operating System
Microsoft®
Processor
Intel 386 Family; Intel Atom
Speed
1300 to 1600 MHz
View Details
Allen-Bradley / Rockwell Automation
Display Size
17.0 inch (431.80 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details