PHOENIX CONTACT USA Circular Cable Assemblies 1430129

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-17098-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-17098-ND
Circular Cable Assemblies 277-17098-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1430129 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1430129
Cable Assemblies - Circular Cable Assemblies 1430129
CBL CIRC 12POS FEM TO WIRE 4.92'

CBL CIRC 12POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-17098-ND 1430129
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details